Bivar, Inc. LED Indication - Discrete 1.8RD

Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1.8RD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1.8RD-ND
LED Indication - Discrete 1.8RD-ND
Red LED Indication - Discrete 2.1V Radial

Red LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Through Hole, 1.8Mm, Red, 700Nm, 2Mcd, Diffused Lens, 50 Deg Viewing Angle / Bag Bivar - 33R8129 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 1.8Mm, Red, 700Nm, 2Mcd, Diffused Lens, 50 Deg Viewing Angle / Bag Bivar
33R8129
Led, Through Hole, 1.8Mm, Red, 700Nm, 2Mcd, Diffused Lens, 50 Deg Viewing Angle / Bag Bivar 33R8129
LED, Through Hole, 1.8mm, Red, 700nm, 2mcd, Diffused Lens, 50 Deg Viewing Angle / Bag

LED, Through Hole, 1.8mm, Red, 700nm, 2mcd, Diffused Lens, 50 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8RD
Standard LEDs - Through Hole 1.8RD
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Red

Standard LEDs - Through Hole LED Thru-Hole 1.8mm Red

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1.8RD-ND 33R8129 1.8RD
Product Name LED Indication - Discrete Led, Through Hole, 1.8Mm, Red, 700Nm, 2Mcd, Diffused Lens, 50 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Color Lighting - 516-2676-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details