Bivar, Inc. LED Indication - Discrete 1.8RCL

Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1.8RCL-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1.8RCL-ND
LED Indication - Discrete 1.8RCL-ND
Red LED Indication - Discrete 2.1V Radial

Red LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8RCL
Standard LEDs - Through Hole 1.8RCL
Standard LEDs - Through Hole LED, Through Hole, 1.8mm, Red, 700nm, 2mcd, Water Clear Lens, 50 Deg Viewing Angle, Low Current

Standard LEDs - Through Hole LED, Through Hole, 1.8mm, Red, 700nm, 2mcd, Water Clear Lens, 50 Deg Viewing Angle, Low Current

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1.8RCL-ND 1.8RCL
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
DURIS® E 2 low and mid power LEDs - GW JBLMS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7F2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details