Bivar, Inc. LED Indication - Discrete 1.8RC

Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1.8RC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1.8RC-ND
LED Indication - Discrete 1.8RC-ND
Red LED Indication - Discrete 2.1V Radial

Red LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8RC
Standard LEDs - Through Hole 1.8RC
Standard LEDs - Through Hole LED, Through Hole, 1.8mm, Red, 700nm, 2mcd, Water Clear Lens, 50 Deg Viewing Angle

Standard LEDs - Through Hole LED, Through Hole, 1.8mm, Red, 700nm, 2mcd, Water Clear Lens, 50 Deg Viewing Angle

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1.8RC-ND 1.8RC
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers