Bivar, Inc. Standard LEDs - Through Hole 1.8PGCL

Description
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Pure Green
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Pure Green
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8PGCL
Standard LEDs - Through Hole 1.8PGCL
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Pure Green

Standard LEDs - Through Hole LED Thru-Hole 1.8mm Pure Green

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 1.8PGCL
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED White Lighting - 516-4177-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details