Bivar, Inc. Standard LEDs - Through Hole 1.8PGC

Description
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Pure Green
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Pure Green
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8PGC
Standard LEDs - Through Hole 1.8PGC
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Pure Green

Standard LEDs - Through Hole LED Thru-Hole 1.8mm Pure Green

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 1.8PGC
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
DURIS® low and mid power LEDs - GD DASPA1.14 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
Viewing Angle 105 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details