Bivar, Inc. LED Indication - Discrete 1.8GD

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1.8GD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1.8GD-ND
LED Indication - Discrete 1.8GD-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
General Purpose Visible Dome-Style Led,green,diffused,led-2C Bivar - 20K5090 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,green,diffused,led-2C Bivar
20K5090
General Purpose Visible Dome-Style Led,green,diffused,led-2C Bivar 20K5090
General Purpose Visible Dome-Style LED,Green,Diffused,L ED-2c

General Purpose Visible Dome-Style LED,Green,Diffused,LED-2c

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8GD
Standard LEDs - Through Hole 1.8GD
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Green

Standard LEDs - Through Hole LED Thru-Hole 1.8mm Green

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1.8GD-ND 20K5090 1.8GD
Product Name LED Indication - Discrete General Purpose Visible Dome-Style Led,green,diffused,led-2C Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details