Bivar, Inc. LED Indication - Discrete 1.8BWD

Description
Blue LED Indication - Discrete 4V Radial
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1.8BWD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1.8BWD-ND
LED Indication - Discrete 1.8BWD-ND
Blue LED Indication - Discrete 4V Radial

Blue LED Indication - Discrete 4V Radial

Buy Now Datasheet
General Purpose Visible Dome-Style Led,blue,diffused,led-2C Bivar - 66M8784 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,blue,diffused,led-2C Bivar
66M8784
General Purpose Visible Dome-Style Led,blue,diffused,led-2C Bivar 66M8784
General Purpose Visible Dome-Style LED,Blue,Diffused,LE D-2c

General Purpose Visible Dome-Style LED,Blue,Diffused,LED-2c

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8BWD
Standard LEDs - Through Hole 1.8BWD
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Blue

Standard LEDs - Through Hole LED Thru-Hole 1.8mm Blue

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1.8BWD-ND 66M8784 1.8BWD
Product Name LED Indication - Discrete General Purpose Visible Dome-Style Led,blue,diffused,led-2C Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-343MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details