Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
BIVAR, INC.
1.8BWCL -- STANDARD LEDS - THROUGH HOLE
Bivar, Inc.
Standard LEDs - Through Hole
1.8BWCL
Description
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Blue
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Blue
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8BWCL
Standard LEDs - Through Hole
1.8BWCL
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Blue
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Blue
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Light Emitting Diodes (LED)
Product Number
1.8BWCL
Product Name
Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Arrays
2169841
Specs
Array
Array
Number of Array Elements
1
View Details
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
IDEA, Inc.
Round Through-Hole Lamp
IGD 5251
Specs
LED Package:
10 mm
LED Type
Green
Peak Wavelength
565 nm (5650 Å)
View Details
Kingbright Corporation
3.0X1.0MM RA. GREEN SMD LED
APA3010ZGC-GX
Specs
LED Package:
Right Angle-3.0X1.0mm
LED Type
Green
Peak Wavelength
525 nm (5250 Å)
View Details
4
suppliers