Bivar, Inc. Standard LEDs - Through Hole 1.8BWC

Description
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Blue
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8BWC
Standard LEDs - Through Hole 1.8BWC
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Blue

Standard LEDs - Through Hole LED Thru-Hole 1.8mm Blue

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 1.8BWC
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Circular high-brightness LED lamp - SLI-560UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details