Green, Yellow LED Indication - Discrete 2.1V Green, 2V Yellow Radial
LED, Through Hole, 1.8mm, Bi-Color, Yell
Standard LEDs - Through Hole LED, Through Hole, 1.8mm, Bi-Color, Yellow/Green, (590nm/568nm), (3.5mcd/4.5mcd), White Diffused Lens, 50 Deg Viewing Angle
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1.8BC-Y/G-ND | 1.8BC-Y/G | 1.8BC-Y/G |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole | |
| LED Package: | Radial | ||
| LED Type | Yellow; Green; Multi-Colored | Yellow | |
| Peak Wavelength | 568 to 590 nm (5680 to 5900 Å) | ||
| Viewing Angle | 50 degrees |