Bivar, Inc. LED Indication - Discrete 1.8AD

Description
Amber LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Amber LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1.8AD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1.8AD-ND
LED Indication - Discrete 1.8AD-ND
Amber LED Indication - Discrete 2V Radial

Amber LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Through Hole, 1.8Mm, Amber, 605Nm, 20Mcd, Diffused Lens, 50 Deg Viewing Angle / Bag Bivar - 33R8113 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 1.8Mm, Amber, 605Nm, 20Mcd, Diffused Lens, 50 Deg Viewing Angle / Bag Bivar
33R8113
Led, Through Hole, 1.8Mm, Amber, 605Nm, 20Mcd, Diffused Lens, 50 Deg Viewing Angle / Bag Bivar 33R8113
LED, Through Hole, 1.8mm, Amber, 605nm, 20mcd, Diffused Lens, 50 Deg Viewing Angle / Bag

LED, Through Hole, 1.8mm, Amber, 605nm, 20mcd, Diffused Lens, 50 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
1.8AD
Standard LEDs - Through Hole 1.8AD
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Amber

Standard LEDs - Through Hole LED Thru-Hole 1.8mm Amber

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1.8AD-ND 33R8113 1.8AD
Product Name LED Indication - Discrete Led, Through Hole, 1.8Mm, Amber, 605Nm, 20Mcd, Diffused Lens, 50 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 124 degrees
View Details