BITZER US, Inc. Filter/Dryer 894-0203-02

Description
OIL FILTER ELEMENT, W/ GASKETS, REPLACEMENT PART FOR BITZER SEMI-HERMETIC AND OPEN-DRIVE SCREW COMPRESSORS, LENGTH: 6.2 INCH, HEIGHT: 4.1 INCH, WIDTH: 4.1 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
OIL FILTER ELEMENT, W/ GASKETS, REPLACEMENT PART FOR BITZER SEMI-HERMETIC AND OPEN-DRIVE SCREW COMPRESSORS, LENGTH: 6.2 INCH, HEIGHT: 4.1 INCH, WIDTH: 4.1 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 119084701 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
119084701
Filter/Dryer 119084701
OIL FILTER ELEMENT, W/ GASKETS, REPLACEMENT PART FOR BITZER SEMI-HERMETIC AND OPEN-DRIVE SCREW COMPRESSORS, LENGTH: 6.2 INCH, HEIGHT: 4.1 INCH, WIDTH: 4.1 INCH. FREE 2 YEAR RADWELL WARRANTY

OIL FILTER ELEMENT, W/ GASKETS, REPLACEMENT PART FOR BITZER SEMI-HERMETIC AND OPEN-DRIVE SCREW COMPRESSORS, LENGTH: 6.2 INCH, HEIGHT: 4.1 INCH, WIDTH: 4.1 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Filter/Dryer -  - Radwell International
Willingboro, NJ, United States
Filter/Dryer
Filter/Dryer
BITZER HVAC 894-0203-02

BITZER HVAC 894-0203-02

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 119084701
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
40mm Fan Filter Media 45PPI - 09150-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
USP 797 Compounding Pharmacies Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Pleated; Replaceable Filter Media
View Details