Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTORS
BISON GEAR AND ENGINEERING
017-485-0131 -- BISN AC GEARMOTORS
Bison Gear and Engineering
BISN AC Gearmotors
017-485-0131
Description
Gearmotor, 1/2HP, 13RPM, 230V
Galco Industrial Electronics
Done
Description
Gearmotor, 1/2HP, 13RPM, 230V
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
BISN AC Gearmotors
017-485-0131
BISN AC Gearmotors
017-485-0131
Gearmotor, 1/2HP, 13RPM, 230V
Gearmotor, 1/2HP, 13RPM, 230V
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
AC Motors
Product Number
017-485-0131
Product Name
BISN AC Gearmotors
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
AC Motors
2796326
Specs
Output Power
1.47 HP
Shaft Speed
1800 rpm
View Details
Tecnotion
Frameless Torque Motor
QTR-133
Specs
Commutation
Brushless
AC Construction
Synchronous
Phase
Three-phase
View Details
Pelonis Technologies, Inc.
AC Motor - C Frame Model PM48
PM4812-1
Specs
AC Voltage & Frequency
120V/60Hz
Output Power
0.0121 HP
Continuous Current
0.1250 amps
View Details
Shenzhen Yunhongda Motor Co., LTD.
Universal Motor
YHD-7030
Specs
AC Construction
Universal
Continuous Current
0.5100 amps
Shaft Speed
27000 rpm
View Details