Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTORS
BISON GEAR AND ENGINEERING
017-482-0006 -- BISN AC GEARMOTORS
Bison Gear and Engineering
BISN AC Gearmotors
017-482-0006
Description
Gearmotor, 1/2HP, 283RPM, 230/460V
Galco Industrial Electronics
Done
Description
Gearmotor, 1/2HP, 283RPM, 230/460V
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
BISN AC Gearmotors
017-482-0006
BISN AC Gearmotors
017-482-0006
Gearmotor, 1/2HP, 283RPM, 230/460V
Gearmotor, 1/2HP, 283RPM, 230/460V
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
AC Motors
Product Number
017-482-0006
Product Name
BISN AC Gearmotors
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Yunhongda Motor Co., LTD.
Universal Motor
YHD-5435
Specs
AC Construction
Universal
Continuous Current
0.6000 amps
Shaft Speed
25000 rpm
View Details
ElectroCraft
Housed AC Motor
SolidPower SPP37P
Specs
AC Voltage & Frequency
220 Vac / 50 Hz; 120V/60Hz
Output Power
0.3300 HP
Continuous Current
2.8 amps
View Details
Pelonis Technologies, Inc.
AC Motor - C Frame Model PM60
PM6014-1
Specs
AC Voltage & Frequency
120V/60Hz
Output Power
0.0308 HP
Continuous Current
0.4000 amps
View Details
DieQua Corporation
High Performance Engineering
View Details