Bird Technologies Group Wattmeter APM-16

Description
The APM-16 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Less than 1.05 MHz Up to 100 MHz Meter has three scales: 0 to 25 0 to 50 0 to 100 with 5% overshoot This is an insertion type RF wattmeter designed to measure power flow and load match in 50 ohm RF coaxial transmission lines. The Bird APM-16, RF Wattmeter, can be used with CW, FM & PCM/Digital signals When used in a 50 ohm application with 'N' type connectors, the APM-16 has an insertion VSWR of less than 1.05 for frequencies up to 100 MHz. The Bird APM-16 Thruline Wattmeter is a portable unit contained in a die cast aluminium housing, with a formed sheet aluminium back closure.
Description
The APM-16 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Less than 1.05 MHz Up to 100 MHz Meter has three scales: 0 to 25 0 to 50 0 to 100 with 5% overshoot This is an insertion type RF wattmeter designed to measure power flow and load match in 50 ohm RF coaxial transmission lines. The Bird APM-16, RF Wattmeter, can be used with CW, FM & PCM/Digital signals When used in a 50 ohm application with 'N' type connectors, the APM-16 has an insertion VSWR of less than 1.05 for frequencies up to 100 MHz. The Bird APM-16 Thruline Wattmeter is a portable unit contained in a die cast aluminium housing, with a formed sheet aluminium back closure.

Suppliers

Company
Product
Description
Supplier Links
Wattmeter APM-16
The APM-16 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Less than 1.05 MHz Up to 100 MHz Meter has three scales: 0 to 25 0 to 50 0 to 100 with 5% overshoot This is an insertion type RF wattmeter designed to measure power flow and load match in 50 ohm RF coaxial transmission lines. The Bird APM-16, RF Wattmeter, can be used with CW, FM & PCM/Digital signals When used in a 50 ohm application with 'N' type connectors, the APM-16 has an insertion VSWR of less than 1.05 for frequencies up to 100 MHz. The Bird APM-16 Thruline Wattmeter is a portable unit contained in a die cast aluminium housing, with a formed sheet aluminium back closure.

The APM-16 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements.

Additional Features:

  • Less than 1.05 MHz
  • Up to 100 MHz
  • Meter has three scales:
    • 0 to 25
    • 0 to 50
    • 0 to 100
    • with 5% overshoot

This is an insertion type RF wattmeter designed to measure power flow and load match in 50 ohm RF coaxial transmission lines. The Bird APM-16, RF Wattmeter, can be used with CW, FM & PCM/Digital signals

When used in a 50 ohm application with 'N' type connectors, the APM-16 has an insertion VSWR of less than 1.05 for frequencies up to 100 MHz. The Bird APM-16 Thruline Wattmeter is a portable unit contained in a die cast aluminium housing, with a formed sheet aluminium back closure.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Meters
Product Number APM-16
Product Name Wattmeter
Unlock Full Specs
to access all available technical data

Similar Products

Power Meter - PCE-PA6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Optical Power Meter, Benchtop, Dual Channel, Power and Energy, RoHS - 2936-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
View Details
USB Power Meters - PMX40 - Maury Microwave
Specs
Sampling Rate 100000 Hz
View Details