Bird Technologies Group Fixed Attenuator 8329-300

Description
The 8329-300 is a 500 MHz fixed attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: 2kW Oil-Cooled Attenuator VSWR and Frequency Range: DC to 500 MHz @ Input 1.1 max. Coolant: 2.9 gal. (11 liters) Refined Mineral Oil Attenuation: 30 dB Accuracy: ±0.5 dB (Calibration Data supplied for 30, 100, 200, 300, 400, and 500 MHz which is accurate to ±0.2 dB) Connector: LC (F) -Input N, (F) -Output Operating Temperature: -40 to +45 °C (-40 to +113 °F) Operating Position: Horizontal only Easy to Use Rugged, reliability provides years of trouble free use Dimensions: 23-15/16" x 7-1/8" x 17-3/16" (L x W x H) 596 x 181 x 437 The Bird 8329-300 Tenuline Attenuators are a valuable and reliable accessory for reducing power levels and VSWR, for isolating components under test, for harmonic signal analysis, and as comparison standards. Bird's RF attenuators are world renowned for their high-quality, robust construction and conservative power ratings.
Datasheet
Description
The 8329-300 is a 500 MHz fixed attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: 2kW Oil-Cooled Attenuator VSWR and Frequency Range: DC to 500 MHz @ Input 1.1 max. Coolant: 2.9 gal. (11 liters) Refined Mineral Oil Attenuation: 30 dB Accuracy: ±0.5 dB (Calibration Data supplied for 30, 100, 200, 300, 400, and 500 MHz which is accurate to ±0.2 dB) Connector: LC (F) -Input N, (F) -Output Operating Temperature: -40 to +45 °C (-40 to +113 °F) Operating Position: Horizontal only Easy to Use Rugged, reliability provides years of trouble free use Dimensions: 23-15/16" x 7-1/8" x 17-3/16" (L x W x H) 596 x 181 x 437 The Bird 8329-300 Tenuline Attenuators are a valuable and reliable accessory for reducing power levels and VSWR, for isolating components under test, for harmonic signal analysis, and as comparison standards. Bird's RF attenuators are world renowned for their high-quality, robust construction and conservative power ratings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 8329-300 - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
8329-300
Fixed Attenuator 8329-300
The 8329-300 is a 500 MHz fixed attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: 2kW Oil-Cooled Attenuator VSWR and Frequency Range: DC to 500 MHz @ Input 1.1 max. Coolant: 2.9 gal. (11 liters) Refined Mineral Oil Attenuation: 30 dB Accuracy: ±0.5 dB (Calibration Data supplied for 30, 100, 200, 300, 400, and 500 MHz which is accurate to ±0.2 dB) Connector: LC (F) -Input N, (F) -Output Operating Temperature: -40 to +45 °C (-40 to +113 °F) Operating Position: Horizontal only Easy to Use Rugged, reliability provides years of trouble free use Dimensions: 23-15/16" x 7-1/8" x 17-3/16" (L x W x H) 596 x 181 x 437 The Bird 8329-300 Tenuline Attenuators are a valuable and reliable accessory for reducing power levels and VSWR, for isolating components under test, for harmonic signal analysis, and as comparison standards. Bird's RF attenuators are world renowned for their high-quality, robust construction and conservative power ratings.

The 8329-300 is a 500 MHz fixed attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • 2kW Oil-Cooled Attenuator
  • VSWR and Frequency Range: DC to 500 MHz @ Input 1.1 max.
  • Coolant: 2.9 gal. (11 liters) Refined Mineral Oil
  • Attenuation: 30 dB
  • Accuracy: ±0.5 dB (Calibration Data supplied for 30, 100, 200, 300, 400, and 500 MHz which is accurate to ±0.2 dB)
  • Connector: LC (F) -Input N, (F) -Output
  • Operating Temperature: -40 to +45 °C (-40 to +113 °F)
  • Operating Position: Horizontal only
  • Easy to Use
  • Rugged, reliability provides years of trouble free use
  • Dimensions: 23-15/16" x 7-1/8" x 17-3/16" (L x W x H) 596 x 181 x 437

The Bird 8329-300 Tenuline Attenuators are a valuable and reliable accessory for reducing power levels and VSWR, for isolating components under test, for harmonic signal analysis, and as comparison standards. Bird's RF attenuators are world renowned for their high-quality, robust construction and conservative power ratings.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8329-300
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details