Bird Technologies Group Fixed Attenuator 8327-300

Description
The 8327-300 is a 500 MHz Fixed Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: 1kW Oil-Cooled Attenuator VSWR and Frequency Range: DC to 500 MHz @ Input 1.1 max. Coolant: 2.9 gal. (11 liters) Refined Mineral Oil Attenuation: 30 dB Accuracy: ±0.5 dB (Calibration Data supplied for 30, 100, 200, 300, 400, and 500 MHz which is accurate to ±0.2 dB) Connector: LC (F) -Input N, (F) -Output Operating Temperature: -40 to +45 °C (-40 to +113 °F) Operating Position: Horizontal only Easy to Use Rugged, reliability provides years of trouble free use Dimensions: 23-15/16" x 7-1/8" x 17-3/16" (L x W x H) 596 x 181 x 437 mm The Bird 8327-300 Tenuline Attenuators are a valuable and reliable accessory for reducing power levels and VSWR, for isolating components under test, for harmonic signal analysis, and as comparison standards. Bird's RF attenuators are world renowned for their high-quality, robust construction and conservative power ratings.
Datasheet
Description
The 8327-300 is a 500 MHz Fixed Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: 1kW Oil-Cooled Attenuator VSWR and Frequency Range: DC to 500 MHz @ Input 1.1 max. Coolant: 2.9 gal. (11 liters) Refined Mineral Oil Attenuation: 30 dB Accuracy: ±0.5 dB (Calibration Data supplied for 30, 100, 200, 300, 400, and 500 MHz which is accurate to ±0.2 dB) Connector: LC (F) -Input N, (F) -Output Operating Temperature: -40 to +45 °C (-40 to +113 °F) Operating Position: Horizontal only Easy to Use Rugged, reliability provides years of trouble free use Dimensions: 23-15/16" x 7-1/8" x 17-3/16" (L x W x H) 596 x 181 x 437 mm The Bird 8327-300 Tenuline Attenuators are a valuable and reliable accessory for reducing power levels and VSWR, for isolating components under test, for harmonic signal analysis, and as comparison standards. Bird's RF attenuators are world renowned for their high-quality, robust construction and conservative power ratings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 8327-300 - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
8327-300
Fixed Attenuator 8327-300
The 8327-300 is a 500 MHz Fixed Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: 1kW Oil-Cooled Attenuator VSWR and Frequency Range: DC to 500 MHz @ Input 1.1 max. Coolant: 2.9 gal. (11 liters) Refined Mineral Oil Attenuation: 30 dB Accuracy: ±0.5 dB (Calibration Data supplied for 30, 100, 200, 300, 400, and 500 MHz which is accurate to ±0.2 dB) Connector: LC (F) -Input N, (F) -Output Operating Temperature: -40 to +45 °C (-40 to +113 °F) Operating Position: Horizontal only Easy to Use Rugged, reliability provides years of trouble free use Dimensions: 23-15/16" x 7-1/8" x 17-3/16" (L x W x H) 596 x 181 x 437 mm The Bird 8327-300 Tenuline Attenuators are a valuable and reliable accessory for reducing power levels and VSWR, for isolating components under test, for harmonic signal analysis, and as comparison standards. Bird's RF attenuators are world renowned for their high-quality, robust construction and conservative power ratings.

The 8327-300 is a 500 MHz Fixed Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • 1kW Oil-Cooled Attenuator
  • VSWR and Frequency Range: DC to 500 MHz @ Input 1.1 max.
  • Coolant: 2.9 gal. (11 liters) Refined Mineral Oil
  • Attenuation: 30 dB
  • Accuracy: ±0.5 dB (Calibration Data supplied for 30, 100, 200, 300, 400, and 500 MHz which is accurate to ±0.2 dB)
  • Connector: LC (F) -Input N, (F) -Output
  • Operating Temperature: -40 to +45 °C (-40 to +113 °F)
  • Operating Position: Horizontal only
  • Easy to Use
  • Rugged, reliability provides years of trouble free use
  • Dimensions: 23-15/16" x 7-1/8" x 17-3/16" (L x W x H) 596 x 181 x 437 mm

The Bird 8327-300 Tenuline Attenuators are a valuable and reliable accessory for reducing power levels and VSWR, for isolating components under test, for harmonic signal analysis, and as comparison standards. Bird's RF attenuators are world renowned for their high-quality, robust construction and conservative power ratings.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8327-300
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D06368-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details