Bird Technologies Group Wattmeter 4412

Description
The 4412 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Temperature-compensa ted accurate CW and FM power measurements from 200 kHz to 2.3 GHz and 2 mW to 10 KW Uses special 4410-series wide-range elements Wide-range accuracy over a 37 dB dynamic range Quick Change (QC) connectors to minimize the need for adapters when making critical measurements The Bird 4412 uses the basic principles and “look and feel” of the Model 43 but transforms it into a highly accurate high dynamic range instrument. The mirrored-scale linear range meter has 2 switchable ranges, 0-1 and 0-3. Power is read as a multiple of the value indicated by the pointer, the decimal point location depending upon the range switch position and the factor printed on the plug-in element. Power ranges covered by individual elements are 2 mW to 10 W, 20 mW to 100 W, 200 mW to 1 KW and 2 W to 10 KW, full scale. For most elements, accuracy is +/-5% anywhere above 20% of full scale. The circuitry operates from a rechargeable battery.
Description
The 4412 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Temperature-compensa ted accurate CW and FM power measurements from 200 kHz to 2.3 GHz and 2 mW to 10 KW Uses special 4410-series wide-range elements Wide-range accuracy over a 37 dB dynamic range Quick Change (QC) connectors to minimize the need for adapters when making critical measurements The Bird 4412 uses the basic principles and “look and feel” of the Model 43 but transforms it into a highly accurate high dynamic range instrument. The mirrored-scale linear range meter has 2 switchable ranges, 0-1 and 0-3. Power is read as a multiple of the value indicated by the pointer, the decimal point location depending upon the range switch position and the factor printed on the plug-in element. Power ranges covered by individual elements are 2 mW to 10 W, 20 mW to 100 W, 200 mW to 1 KW and 2 W to 10 KW, full scale. For most elements, accuracy is +/-5% anywhere above 20% of full scale. The circuitry operates from a rechargeable battery.

Suppliers

Company
Product
Description
Supplier Links
Wattmeter 4412
The 4412 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Temperature-compensa ted accurate CW and FM power measurements from 200 kHz to 2.3 GHz and 2 mW to 10 KW Uses special 4410-series wide-range elements Wide-range accuracy over a 37 dB dynamic range Quick Change (QC) connectors to minimize the need for adapters when making critical measurements The Bird 4412 uses the basic principles and “look and feel” of the Model 43 but transforms it into a highly accurate high dynamic range instrument. The mirrored-scale linear range meter has 2 switchable ranges, 0-1 and 0-3. Power is read as a multiple of the value indicated by the pointer, the decimal point location depending upon the range switch position and the factor printed on the plug-in element. Power ranges covered by individual elements are 2 mW to 10 W, 20 mW to 100 W, 200 mW to 1 KW and 2 W to 10 KW, full scale. For most elements, accuracy is +/-5% anywhere above 20% of full scale. The circuitry operates from a rechargeable battery.

The 4412 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements.

Additional Features:

  • Temperature-compensated accurate CW and FM power measurements from 200 kHz to 2.3 GHz and 2 mW to 10 KW
  • Uses special 4410-series wide-range elements
  • Wide-range accuracy over a 37 dB dynamic range
  • Quick Change (QC) connectors to minimize the need for adapters when making critical measurements

The Bird 4412 uses the basic principles and “look and feel” of the Model 43 but transforms it into a highly accurate high dynamic range instrument. The mirrored-scale linear range meter has 2 switchable ranges, 0-1 and 0-3.

Power is read as a multiple of the value indicated by the pointer, the decimal point location depending upon the range switch position and the factor printed on the plug-in element. Power ranges covered by individual elements are 2 mW to 10 W, 20 mW to 100 W, 200 mW to 1 KW and 2 W to 10 KW, full scale. For most elements, accuracy is +/-5% anywhere above 20% of full scale. The circuitry operates from a rechargeable battery.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Meters
Product Number 4412
Product Name Wattmeter
Unlock Full Specs
to access all available technical data

Similar Products

Power Meter - PCE-PA6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Power Meters - 4240 - Maury Microwave
Maury Microwave
Specs
dBm Measurement Range -70 to ? dBm
Sampling Rate 200 Hz
View Details