Bird Technologies Group Wattmeter 4308

Description
The 4308 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Designed specifically for the two-way and cellular service. 440-960 MHz, 1.5-50W, Portable Wattmeter, no elements to purchase as this meter comes with the only element that is needed. General purpose field power measurement from 440 MHz to .96 GHz and up to 50 watts. Uses a single permanent broadband element with a 4-position range switch, 1.5W, 5W, 15W, 50W. Same rugged metal housing as the Model 43. Quick Change (QC) connectors to minimize the need for adapters when making critical measurements. Optional pelican case has storage for 50W Bird RF Load and connector/adapters.
Description
The 4308 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Designed specifically for the two-way and cellular service. 440-960 MHz, 1.5-50W, Portable Wattmeter, no elements to purchase as this meter comes with the only element that is needed. General purpose field power measurement from 440 MHz to .96 GHz and up to 50 watts. Uses a single permanent broadband element with a 4-position range switch, 1.5W, 5W, 15W, 50W. Same rugged metal housing as the Model 43. Quick Change (QC) connectors to minimize the need for adapters when making critical measurements. Optional pelican case has storage for 50W Bird RF Load and connector/adapters.

Suppliers

Company
Product
Description
Supplier Links
Wattmeter 4308
The 4308 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Designed specifically for the two-way and cellular service. 440-960 MHz, 1.5-50W, Portable Wattmeter, no elements to purchase as this meter comes with the only element that is needed. General purpose field power measurement from 440 MHz to .96 GHz and up to 50 watts. Uses a single permanent broadband element with a 4-position range switch, 1.5W, 5W, 15W, 50W. Same rugged metal housing as the Model 43. Quick Change (QC) connectors to minimize the need for adapters when making critical measurements. Optional pelican case has storage for 50W Bird RF Load and connector/adapters.

The 4308 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements.

Additional Features:

Designed specifically for the two-way and cellular service. 440-960 MHz, 1.5-50W, Portable Wattmeter, no elements to purchase as this meter comes with the only element that is needed. General purpose field power measurement from 440 MHz to .96 GHz and up to 50 watts. Uses a single permanent broadband element with a 4-position range switch, 1.5W, 5W, 15W, 50W. Same rugged metal housing as the Model 43. Quick Change (QC) connectors to minimize the need for adapters when making critical measurements. Optional pelican case has storage for 50W Bird RF Load and connector/adapters.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Meters
Product Number 4308
Product Name Wattmeter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1925798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Clamp Meter
Standards and Certifications RoHS
View Details
USB Power Meters - PMX40 - Maury Microwave
Specs
Sampling Rate 100000 Hz
View Details
Analog Power Meters - C73762-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details