Bird Technologies Group Wattmeter 43

Description
The 43 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Power Range: 100 mW to 10 kW (using Bird® Plug-in Elements) Frequency Range: 450 kHz - 2.7 GHz (depending on element) Insertion VSWR: 1.05 max. to 1000 MHz (with N Connectors) Accuracy: ± 5% of full scale Connectors: QC Type (Female N normally supplied) Accurate CW field power measurement over 450 kHz to 2.7 GHz and 100 mW to 10 KW. Uses industry standard Bird elements with space to store 2 additional within the meter housing Rugged metal housing for the most demanding environments Quick Change (QC) connectors to minimize the need for adapters when making critical measurements The Bird Model 43 THRULINE® directional wattmeter is a portable insertion-type instrument for measuring forward and reflected power in coaxial transmission lines. It will accurately measure RF power under any load condition.
Description
The 43 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Power Range: 100 mW to 10 kW (using Bird® Plug-in Elements) Frequency Range: 450 kHz - 2.7 GHz (depending on element) Insertion VSWR: 1.05 max. to 1000 MHz (with N Connectors) Accuracy: ± 5% of full scale Connectors: QC Type (Female N normally supplied) Accurate CW field power measurement over 450 kHz to 2.7 GHz and 100 mW to 10 KW. Uses industry standard Bird elements with space to store 2 additional within the meter housing Rugged metal housing for the most demanding environments Quick Change (QC) connectors to minimize the need for adapters when making critical measurements The Bird Model 43 THRULINE® directional wattmeter is a portable insertion-type instrument for measuring forward and reflected power in coaxial transmission lines. It will accurately measure RF power under any load condition.

Suppliers

Company
Product
Description
Supplier Links
Wattmeter 43
The 43 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Power Range: 100 mW to 10 kW (using Bird® Plug-in Elements) Frequency Range: 450 kHz - 2.7 GHz (depending on element) Insertion VSWR: 1.05 max. to 1000 MHz (with N Connectors) Accuracy: ± 5% of full scale Connectors: QC Type (Female N normally supplied) Accurate CW field power measurement over 450 kHz to 2.7 GHz and 100 mW to 10 KW. Uses industry standard Bird elements with space to store 2 additional within the meter housing Rugged metal housing for the most demanding environments Quick Change (QC) connectors to minimize the need for adapters when making critical measurements The Bird Model 43 THRULINE® directional wattmeter is a portable insertion-type instrument for measuring forward and reflected power in coaxial transmission lines. It will accurately measure RF power under any load condition.

The 43 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements.

Additional Features:

  • Power Range: 100 mW to 10 kW (using Bird® Plug-in Elements)
  • Frequency Range: 450 kHz - 2.7 GHz (depending on element)
  • Insertion VSWR: 1.05 max. to 1000 MHz (with N Connectors)
  • Accuracy: ± 5% of full scale
  • Connectors: QC Type (Female N normally supplied)
  • Accurate CW field power measurement over 450 kHz to 2.7 GHz and 100 mW to 10 KW.
  • Uses industry standard Bird elements with space to store 2 additional within the meter housing
  • Rugged metal housing for the most demanding environments
  • Quick Change (QC) connectors to minimize the need for adapters when making critical measurements

The Bird Model 43 THRULINE® directional wattmeter is a portable insertion-type instrument for measuring forward and reflected power in coaxial transmission lines. It will accurately measure RF power under any load condition.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Meters
Product Number 43
Product Name Wattmeter
Unlock Full Specs
to access all available technical data

Similar Products

CW Power Meters - 9000B - KRYTAR, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Auto-ranging; Battery powered; dB readings
View Details
Clamp Meters - 1925787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Clamp Meter
Standards and Certifications RoHS
View Details
Power Meter - PCE-N30P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Rack mount
Display Type Digital
Operating Temp -25 to 55 C (-13 to 131 F)
View Details