Bird Technologies Group Fixed Attenuator 25-A-MFN-10

Description
The 25-A-MFN-10 is a used 25W, 4 GHz, Coaxial Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Power Rating: 25 W Connector: Male/Female N Attenuation Value: 10 dB VSWR and Frequency Range: 1.10:1 from DC to 1 GHz; 1.25:1 from 1 to 4 GHz Coolant Method: Dry, Convection Cooled Impedance Ω: 50 Ohm Operating Position: Any Ambient Temperature: -40°C to 40°C PIM: -110 dBc Min. AC Power: None Humidity: 95% non-condensing Dimensions, L x W x H: 5.3” x 2.3” Dia.; 135 x 59 Dia. mm Finish: Black Anodized Aluminum Self cooling design, needs no cooling plate Fully shielded against production of extraneous radiation Rugged construction Broadband operation The Bird 25-A-MFN-10, 25 Watt Bi-Directional RF Attenuator is a valuable and reliable accessory for reducing power levels, for isolating components under test, for harmonic signal analysis, and as comparison standards. They are world renowned for their high-quality, robust construction and conservative power ratings.
Datasheet
Description
The 25-A-MFN-10 is a used 25W, 4 GHz, Coaxial Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Power Rating: 25 W Connector: Male/Female N Attenuation Value: 10 dB VSWR and Frequency Range: 1.10:1 from DC to 1 GHz; 1.25:1 from 1 to 4 GHz Coolant Method: Dry, Convection Cooled Impedance Ω: 50 Ohm Operating Position: Any Ambient Temperature: -40°C to 40°C PIM: -110 dBc Min. AC Power: None Humidity: 95% non-condensing Dimensions, L x W x H: 5.3” x 2.3” Dia.; 135 x 59 Dia. mm Finish: Black Anodized Aluminum Self cooling design, needs no cooling plate Fully shielded against production of extraneous radiation Rugged construction Broadband operation The Bird 25-A-MFN-10, 25 Watt Bi-Directional RF Attenuator is a valuable and reliable accessory for reducing power levels, for isolating components under test, for harmonic signal analysis, and as comparison standards. They are world renowned for their high-quality, robust construction and conservative power ratings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator 25-A-MFN-10
The 25-A-MFN-10 is a used 25W, 4 GHz, Coaxial Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Power Rating: 25 W Connector: Male/Female N Attenuation Value: 10 dB VSWR and Frequency Range: 1.10:1 from DC to 1 GHz; 1.25:1 from 1 to 4 GHz Coolant Method: Dry, Convection Cooled Impedance Ω: 50 Ohm Operating Position: Any Ambient Temperature: -40°C to 40°C PIM: -110 dBc Min. AC Power: None Humidity: 95% non-condensing Dimensions, L x W x H: 5.3” x 2.3” Dia.; 135 x 59 Dia. mm Finish: Black Anodized Aluminum Self cooling design, needs no cooling plate Fully shielded against production of extraneous radiation Rugged construction Broadband operation The Bird 25-A-MFN-10, 25 Watt Bi-Directional RF Attenuator is a valuable and reliable accessory for reducing power levels, for isolating components under test, for harmonic signal analysis, and as comparison standards. They are world renowned for their high-quality, robust construction and conservative power ratings.

The 25-A-MFN-10 is a used 25W, 4 GHz, Coaxial Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Power Rating: 25 W
  • Connector: Male/Female N
  • Attenuation Value: 10 dB
  • VSWR and Frequency Range: 1.10:1 from DC to 1 GHz; 1.25:1 from 1 to 4 GHz
  • Coolant Method: Dry, Convection Cooled
  • Impedance Ω: 50 Ohm
  • Operating Position: Any
  • Ambient Temperature: -40°C to 40°C
  • PIM: -110 dBc Min.
  • AC Power: None
  • Humidity: 95% non-condensing
  • Dimensions, L x W x H: 5.3” x 2.3” Dia.; 135 x 59 Dia. mm
  • Finish: Black Anodized Aluminum
  • Self cooling design, needs no cooling plate
  • Fully shielded against production of extraneous radiation
  • Rugged construction
  • Broadband operation

The Bird 25-A-MFN-10, 25 Watt Bi-Directional RF Attenuator is a valuable and reliable accessory for reducing power levels, for isolating components under test, for harmonic signal analysis, and as comparison standards. They are world renowned for their high-quality, robust construction and conservative power ratings.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 25-A-MFN-10
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-KM10-2W44+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.92mm In-Line Module
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details