Bio-Rad Laboratories, Inc. Chelex 100 Resin 142-2822

Description
500 g, cation exchange resin, sodium form, 1% crosslinkage, 50-100 dry mesh size, 300-1,180 µm wet bead size, ~3,500 MW limit Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating groups in binding polyvalent metal ions. The carboxylic acid groups of Chelex 100 resin classify it as a weak cation exchange resin, but it differs from other exchangers in this class by featuring uniquely high selectivities for metal ions and much higher bond strengths. Chelex 100 chelating ion exchange resin has a stronger selectivity for copper, iron, and other heavy metal ions over monovalent cations such as sodium and potassium. Its selectivity for divalent over monovalent ions is approximately 5,000 to 1, and it has a strong affinity for transition metals, even in highly concentrated salt solutions. The following forms of Chelex 100 resin are available: Analytical grade Chelex 100 resin — exhaustively sized, purified, and converted to make it suitable for accurate, reproducible analytical techniques Biotechnology grade Chelex 100 resin — the analytical grade form certified to contain fewer than 100 microorganisms per gram of resin
Description
500 g, cation exchange resin, sodium form, 1% crosslinkage, 50-100 dry mesh size, 300-1,180 µm wet bead size, ~3,500 MW limit Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating groups in binding polyvalent metal ions. The carboxylic acid groups of Chelex 100 resin classify it as a weak cation exchange resin, but it differs from other exchangers in this class by featuring uniquely high selectivities for metal ions and much higher bond strengths. Chelex 100 chelating ion exchange resin has a stronger selectivity for copper, iron, and other heavy metal ions over monovalent cations such as sodium and potassium. Its selectivity for divalent over monovalent ions is approximately 5,000 to 1, and it has a strong affinity for transition metals, even in highly concentrated salt solutions. The following forms of Chelex 100 resin are available: Analytical grade Chelex 100 resin — exhaustively sized, purified, and converted to make it suitable for accurate, reproducible analytical techniques Biotechnology grade Chelex 100 resin — the analytical grade form certified to contain fewer than 100 microorganisms per gram of resin

Suppliers

Company
Product
Description
Supplier Links
Chelex 100 Resin - 142-2822 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Chelex 100 Resin
142-2822
Chelex 100 Resin 142-2822
500 g, cation exchange resin, sodium form, 1% crosslinkage, 50-100 dry mesh size, 300-1,180 µm wet bead size, ~3,500 MW limit Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating groups in binding polyvalent metal ions. The carboxylic acid groups of Chelex 100 resin classify it as a weak cation exchange resin, but it differs from other exchangers in this class by featuring uniquely high selectivities for metal ions and much higher bond strengths. Chelex 100 chelating ion exchange resin has a stronger selectivity for copper, iron, and other heavy metal ions over monovalent cations such as sodium and potassium. Its selectivity for divalent over monovalent ions is approximately 5,000 to 1, and it has a strong affinity for transition metals, even in highly concentrated salt solutions. The following forms of Chelex 100 resin are available: Analytical grade Chelex 100 resin — exhaustively sized, purified, and converted to make it suitable for accurate, reproducible analytical techniques Biotechnology grade Chelex 100 resin — the analytical grade form certified to contain fewer than 100 microorganisms per gram of resin

500 g, cation exchange resin, sodium form, 1% crosslinkage, 50-100 dry mesh size, 300-1,180 µm wet bead size, ~3,500 MW limit

Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating groups in binding polyvalent metal ions. The carboxylic acid groups of Chelex 100 resin classify it as a weak cation exchange resin, but it differs from other exchangers in this class by featuring uniquely high selectivities for metal ions and much higher bond strengths.

Chelex 100 chelating ion exchange resin has a stronger selectivity for copper, iron, and other heavy metal ions over monovalent cations such as sodium and potassium. Its selectivity for divalent over monovalent ions is approximately 5,000 to 1, and it has a strong affinity for transition metals, even in highly concentrated salt solutions.

The following forms of Chelex 100 resin are available:

  • Analytical grade Chelex 100 resin — exhaustively sized, purified, and converted to make it suitable for accurate, reproducible analytical techniques
  • Biotechnology grade Chelex 100 resin — the analytical grade form certified to contain fewer than 100 microorganisms per gram of resin
Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Ion Exchange Resins
Product Number 142-2822
Product Name Chelex 100 Resin
Filter Medium Material Cation Exchange Resin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Medium Material Anion Exchange Resin
Maximum Temperature 212 F (100 C)
View Details
Dry Resin Ion Exchange Cartridge - ET Series - Hilliard Corporation (The)
Specs
Filter Medium Material Anion Exchange Resin
Application / Industry Hydrocarbon; Power Generation; Mining, Marine/Shipping, Steel Industries
View Details