Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2121AU

Description
Model: 2121AU Analytical Grade DI System with UV Sterilizer This Analytical Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. The system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. A built-in UV Sterilizer prevents the growth of microorganisms within the system, and alerts you when it is time to change the lamp. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf, or wall mounted without the use of costly wall mounting brackets. It has a 2-year warranty in most countries and is proudly made in the USA. A High Flow/High Capacity (8-12 Liters/Min) version of this system is also available. See Model: 2035AU All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: 18.2-Megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model: 2121AU Analytical Grade DI System with UV Sterilizer This Analytical Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. The system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. A built-in UV Sterilizer prevents the growth of microorganisms within the system, and alerts you when it is time to change the lamp. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf, or wall mounted without the use of costly wall mounting brackets. It has a 2-year warranty in most countries and is proudly made in the USA. A High Flow/High Capacity (8-12 Liters/Min) version of this system is also available. See Model: 2035AU All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: 18.2-Megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2121AU - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2121AU
Type I Reagent Grade DI Lab Water Systems 2121AU
Model: 2121AU Analytical Grade DI System with UV Sterilizer This Analytical Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. The system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. A built-in UV Sterilizer prevents the growth of microorganisms within the system, and alerts you when it is time to change the lamp. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf, or wall mounted without the use of costly wall mounting brackets. It has a 2-year warranty in most countries and is proudly made in the USA. A High Flow/High Capacity (8-12 Liters/Min) version of this system is also available. See Model: 2035AU All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: 18.2-Megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)

Model: 2121AU
Analytical Grade DI System with UV Sterilizer
This Analytical Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids.
The system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. A built-in UV Sterilizer prevents the growth of microorganisms within the system, and alerts you when it is time to change the lamp. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resistivity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters.
This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf, or wall mounted without the use of costly wall mounting brackets. It has a 2-year warranty in most countries and is proudly made in the USA.
A High Flow/High Capacity (8-12 Liters/Min) version of this system is also available. See Model: 2035AU
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • 18.2-Megohm-cm Type I Reagent Grade Water
  • Continuous recirculation ensures superior water quality at all times
  • Highest flow rate (2-Liters per Minute) of any comparably sized system
  • Highest ion exchange capacity (2,000 Grains) of any comparable system
  • Built-in activated carbon prefilter reduces particulates & organics for longer DI module life
  • Digital, temperature-compensated resistivity monitor with red/green LED alarms
  • Teflon recirculating remote dispenser with 0.22 μm final filter capsule
  • System can be bench, shelf or wall-mounted at no extra charge
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2121AU
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Cartridges - 2755949 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
180 Series Self-Cleaning Water Filters - G18-180 - Forsta Filters Inc.
Specs
Configuration Housing Included
Type WireMesh
Housing Material Steel (optional feature); Steel - Stainless (optional feature)
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details