The LTX-100 Gateway is a compact, modular industrial device designed to simplify sensor communication by integrating Modbus, LoRa, Ethernet, and optional cellular connectivity. It supports up to two modular expansion cards, enabling connections to 4-20 mA sensors, HART instruments (up to 15 per card), and other protocols. Operating on 12-30 VDC, it transmits data to BinCloud, PLCs, or other LTX-100 gateways with LoRa range up to 1 mile line-of-sight. Configuration is performed over RS-485 or Ethernet, and it is suitable for use in agriculture, cement, food and beverage, water treatment, and similar industries.
The All-In-One LTX-100 Gateway is a compact, scalable industrial gateway that simplifies sensor communication and data transmission across wireless networks. Designed to reduce system complexity, the LTX-100 enables Modbus, LoRa, Ethernet, 4-20 mA, HART, and optional cellular connectivity in a single, affordable device. Modular expansion cards support level sensors, HART instruments, and future protocols, allowing easy system growth. With long-range LoRa connectivity, individual IP addressing, and direct integration with BinCloud® software, the LTX-100 enables reliable remote monitoring. Ideal for agriculture, processing operations, water, and industrial applications, it delivers flexible, cost-effective sensor connectivity.
| BinMaster, Inc. | |
|---|---|
| Product Category | Level Controllers |
| Product Number | LTX-100 Gateway |
| Product Name | LTX-100 |
| Interface | Network |