BINDER Inc. Industrial Circular Connectors 99-9225-00-08

Description
binder 99-9225-00-08 Circular Connector
Request a Quote Datasheet
Description
binder 99-9225-00-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345322P
Industrial Circular Connectors 7345322P
binder 99-9225-00-08 Circular Connector

binder 99-9225-00-08 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345322
Industrial Circular Connectors 7345322
binder 99-9225-00-08 Circular Connector

binder 99-9225-00-08 Circular Connector

Supplier's Site
Circular Conn, Plug, 8Pos, Cable; Product Range Binder - 75R4548 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Binder
75R4548
Circular Conn, Plug, 8Pos, Cable; Product Range Binder 75R4548
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:620 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:620 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345322P 7345322 75R4548
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Conn, Plug, 8Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers