BINDER Inc. Industrial Circular Connectors 99-9114-03-05

Description
binder 99-9114-03-05 Circular Connector
Request a Quote Datasheet
Description
binder 99-9114-03-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 468970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
468970
Industrial Circular Connectors 468970
binder 99-9114-03-05 Circular Connector

binder 99-9114-03-05 Circular Connector

Supplier's Site
Industrial Circular, Plug, 5Pos, Cable; Product Range Binder - 82Y7853 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 5Pos, Cable; Product Range Binder
82Y7853
Industrial Circular, Plug, 5Pos, Cable; Product Range Binder 82Y7853
INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:720 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:720 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468970 82Y7853
Product Name Industrial Circular Connectors Industrial Circular, Plug, 5Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details