binder 99-5109-40-04 Circular Connector
binder 99-5109-40-04 Circular Connector
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7345111 | 7345111P | 82AC4422 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector, Plug, 4Pos, Cable; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | |
| Geometry | Straight; Straight | ||
| Termination | Solder |