BINDER Inc. Industrial Circular Connectors 99-4222-110-04

Description
binder 99-4222-110-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-4222-110-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345228
Industrial Circular Connectors 7345228
binder 99-4222-110-04 Circular Connector

binder 99-4222-110-04 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345228P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345228P
Industrial Circular Connectors 7345228P
binder 99-4222-110-04 Circular Connector

binder 99-4222-110-04 Circular Connector

Supplier's Site
Circular Conn, Rcpt, 4Pos, Cable; Product Range Binder - 75R4482 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Cable; Product Range Binder
75R4482
Circular Conn, Rcpt, 4Pos, Cable; Product Range Binder 75R4482
CIRCULAR CONN, RCPT, 4POS, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345228 7345228P 75R4482
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Conn, Rcpt, 4Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight; Straight Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11155-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details