BINDER Inc. Circular Connector, Plug, 3+Pe, Cable; Product Range Binder 99-4221-300-04

Description
CIRCULAR CONNECTOR, PLUG, 3+PE, CABLE; Product Range:692/693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 3+PE, CABLE; Product Range:692/693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3+Pe, Cable; Product Range Binder - 82AC4407 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3+Pe, Cable; Product Range Binder
82AC4407
Circular Connector, Plug, 3+Pe, Cable; Product Range Binder 82AC4407
CIRCULAR CONNECTOR, PLUG, 3+PE, CABLE; Product Range:692/693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3+PE, CABLE; Product Range:692/693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4407
Product Name Circular Connector, Plug, 3+Pe, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products