BINDER Inc. Industrial Circular Connectors 99-4221-00-04

Description
binder 99-4221-00-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-4221-00-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1152247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1152247
Industrial Circular Connectors 1152247
binder 99-4221-00-04 Circular Connector

binder 99-4221-00-04 Circular Connector

Supplier's Site
Circular Connector, Plug, 3 Position+Pe, Cable; Product Range Binder - 75R4478 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position+Pe, Cable; Product Range Binder
75R4478
Circular Connector, Plug, 3 Position+Pe, Cable; Product Range Binder 75R4478
CIRCULAR CONNECTOR, PLUG, 3 POSITION+PE, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION+PE, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 32100384 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32100384
Plug/Receptacle 32100384
CIRCULAR CONNECTOR, PLUG, 3 POSITION+PE, CABLE, PRODUCT RANGE:693 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, 3 POSITION+PE, CABLE, PRODUCT RANGE:693 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
BINDER Electrical Products 99-4221-00-04

BINDER Electrical Products 99-4221-00-04

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1152247 75R4478 32100384
Product Name Industrial Circular Connectors Circular Connector, Plug, 3 Position+Pe, Cable; Product Range Binder Plug/Receptacle Plug/Receptacle
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products