BINDER Inc. Sensor Conn, Rcpt, 3Pos, M8, Cable; Product Range Binder 99-3400-550-03

Description
SENSOR CONN, RCPT, 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, RCPT, 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Rcpt, 3Pos, M8, Cable; Product Range Binder - 82AC4395 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 3Pos, M8, Cable; Product Range Binder
82AC4395
Sensor Conn, Rcpt, 3Pos, M8, Cable; Product Range Binder 82AC4395
SENSOR CONN, RCPT, 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, RCPT, 3POS, M8, CABLE; Product Range:768 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4395
Product Name Sensor Conn, Rcpt, 3Pos, M8, Cable; Product Range Binder
Mounting Straight Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-RG178-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Female wirable connectors - E11552 - ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details
4 suppliers