CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, CABLE; Product Range:712 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 23M9574 |
| Product Name | Circular Connector, Receptacle, 8 Position, Cable; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors |