BINDER Inc. Circular Connector, Receptacle, 3 Way, Cable; Product Range Binder 99 0076 100 03

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 WAY, CABLE; Product Range:711 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Bronze RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 WAY, CABLE; Product Range:711 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 3 Way, Cable; Product Range Binder - 93K5503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Way, Cable; Product Range Binder
93K5503
Circular Connector, Receptacle, 3 Way, Cable; Product Range Binder 93K5503
CIRCULAR CONNECTOR, RECEPTACLE, 3 WAY, CABLE; Product Range:711 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Bronze RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 WAY, CABLE; Product Range:711 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K5503
Product Name Circular Connector, Receptacle, 3 Way, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NAA1N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details