BINDER Inc. Sensor Cord, 8P M12 Plug-M12 Rcpt, 2M; Connector To Connector Binder 79-9724-020-08

Description
SENSOR CORD, 8P M12 PLUG-M12 RCPT, 2M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 PLUG-M12 RCPT, 2M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Plug-M12 Rcpt, 2M; Connector To Connector Binder - 82AC4272 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-M12 Rcpt, 2M; Connector To Connector Binder
82AC4272
Sensor Cord, 8P M12 Plug-M12 Rcpt, 2M; Connector To Connector Binder 82AC4272
SENSOR CORD, 8P M12 PLUG-M12 RCPT, 2M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-M12 RCPT, 2M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4272
Product Name Sensor Cord, 8P M12 Plug-M12 Rcpt, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details