BINDER Inc. Cable Assy, Socket, 5M; Cable Length Imperial Binder 79-3382-55-04

Description
CABLE ASSY, SOCKET, 5M; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:5m; Colour:Black; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SOCKET, 5M; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:5m; Colour:Black; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Socket, 5M; Cable Length Imperial Binder - 75R4188 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Socket, 5M; Cable Length Imperial Binder
75R4188
Cable Assy, Socket, 5M; Cable Length Imperial Binder 75R4188
CABLE ASSY, SOCKET, 5M; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:5m; Colour:Black; Conductor RoHS Compliant: Yes

CABLE ASSY, SOCKET, 5M; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:5m; Colour:Black; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75R4188
Product Name Cable Assy, Socket, 5M; Cable Length Imperial Binder
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064315-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers