BINDER Inc. Cable Assy, Plug, R/a, 4Way, 2M; Cable Length Imperial Binder 79-3109-52-04

Description
CABLE ASSY, PLUG, R/A, 4WAY, 2M; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Colour:Black; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PLUG, R/A, 4WAY, 2M; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Plug, R/a, 4Way, 2M; Cable Length Imperial Binder - 75R4186 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Plug, R/a, 4Way, 2M; Cable Length Imperial Binder
75R4186
Cable Assy, Plug, R/a, 4Way, 2M; Cable Length Imperial Binder 75R4186
CABLE ASSY, PLUG, R/A, 4WAY, 2M; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Colour:Black; RoHS Compliant: Yes

CABLE ASSY, PLUG, R/A, 4WAY, 2M; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75R4186
Product Name Cable Assy, Plug, R/a, 4Way, 2M; Cable Length Imperial Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details