BINDER Inc. Sensor Cord, 4P M5 R/a Plug-Free End, 2M; Connector To Connector Binder 79-3109-32-04

Description
SENSOR CORD, 4P M5 R/A PLUG-FREE END, 2M; Connector to Connector:90° M5 Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 Sensor RightRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M5 R/A PLUG-FREE END, 2M; Connector to Connector:90° M5 Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 Sensor RightRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M5 R/a Plug-Free End, 2M; Connector To Connector Binder - 82AC4255 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M5 R/a Plug-Free End, 2M; Connector To Connector Binder
82AC4255
Sensor Cord, 4P M5 R/a Plug-Free End, 2M; Connector To Connector Binder 82AC4255
SENSOR CORD, 4P M5 R/A PLUG-FREE END, 2M; Connector to Connector:90° M5 Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 Sensor RightRoHS Compliant: Yes

SENSOR CORD, 4P M5 R/A PLUG-FREE END, 2M; Connector to Connector:90° M5 Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 Sensor RightRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4255
Product Name Sensor Cord, 4P M5 R/a Plug-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5200-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details