CIR CABLE, 4POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 82AC4264 |
| Product Name | Cir Cable, 4Pos Plug-Free End, 2M; Connector To Connector Binder |
| Cable Length | 6.56 ft (20 dm) |