BINDER Inc. Circular Contact, Pin, 14Awg, Crimp; Product Range Binder 61-0902-139

Description
CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Binder 696 Series Connectors; Contact Plating:Silver RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Binder 696 Series Connectors; Contact Plating:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 14Awg, Crimp; Product Range Binder - 77Y8399 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 14Awg, Crimp; Product Range Binder
77Y8399
Circular Contact, Pin, 14Awg, Crimp; Product Range Binder 77Y8399
CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Binder 696 Series Connectors; Contact Plating:Silver RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Binder 696 Series Connectors; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 77Y8399
Product Name Circular Contact, Pin, 14Awg, Crimp; Product Range Binder
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details