BINDER Inc. Circular Contact, Skt, 14Awg, Crimp; Product Range Binder 61-0900-139

Description
CIRCULAR CONTACT, SKT, 14AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Binder 696 Series Connectors; Contact Plating:SilverRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 14AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Binder 696 Series Connectors; Contact Plating:SilverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 14Awg, Crimp; Product Range Binder - 77Y8397 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 14Awg, Crimp; Product Range Binder
77Y8397
Circular Contact, Skt, 14Awg, Crimp; Product Range Binder 77Y8397
CIRCULAR CONTACT, SKT, 14AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Binder 696 Series Connectors; Contact Plating:SilverRoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 14AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Binder 696 Series Connectors; Contact Plating:SilverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 77Y8397
Product Name Circular Contact, Skt, 14Awg, Crimp; Product Range Binder
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details