BINDER Inc. Circular Contact, Pin, 20-16Awg, Crimp; Product Range Binder 61-0796-085-00

Description
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Binder 423, 723, 425, 581, 680 & 682 Series M16 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Binder 423, 723, 425, 581, 680 & 682 Series M16 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Binder - 77Y8387 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Binder
77Y8387
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Binder 77Y8387
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Binder 423, 723, 425, 581, 680 & 682 Series M16 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Binder 423, 723, 425, 581, 680 & 682 Series M16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 77Y8387
Product Name Circular Contact, Pin, 20-16Awg, Crimp; Product Range Binder
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2292382-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details