BINDER Inc. Circular Connector, Plug, 4+Pe, Panel; Product Range Binder 09-6491-000-05

Description
CIRCULAR CONNECTOR, PLUG, 4+PE, PANEL; Product Range:HEC 696 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 4+PE, PANEL; Product Range:HEC 696 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 4+Pe, Panel; Product Range Binder - 82AC3986 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4+Pe, Panel; Product Range Binder
82AC3986
Circular Connector, Plug, 4+Pe, Panel; Product Range Binder 82AC3986
CIRCULAR CONNECTOR, PLUG, 4+PE, PANEL; Product Range:HEC 696 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4+PE, PANEL; Product Range:HEC 696 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3986
Product Name Circular Connector, Plug, 4+Pe, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Circular Connector Assemblies - 1124-EDN.2M.308.XLM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details