SENSOR CORD, 6P M8 RCPT-FREE END, 200MM; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:768/718 Series; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7063128 | 82AC3969 |
| Product Name | Sensor & Actuator Cables | Sensor Cord, 6P M8 Rcpt-Free End, 200Mm; Connector To Connector Binder |
| Cable Length | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) |