BINDER Inc. Sensor & Actuator Cables 09-3442-87-05

Description
binder 09-3442-87-05
Request a Quote
Description
binder 09-3442-87-05
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor & Actuator Cables - 7067763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor & Actuator Cables
7067763
Sensor & Actuator Cables 7067763
binder 09-3442-87-05

binder 09-3442-87-05

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 7067763
Product Name Sensor & Actuator Cables
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details