BINDER Inc. Sensor Cord, 5P M12 Plug-Free End, 200Mm; Connector To Connector Binder 09-3441-433-05

Description
SENSOR CORD, 5P M12 PLUG-FREE END, 200MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P M12 PLUG-FREE END, 200MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Plug-Free End, 200Mm; Connector To Connector Binder - 82AC3966 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Free End, 200Mm; Connector To Connector Binder
82AC3966
Sensor Cord, 5P M12 Plug-Free End, 200Mm; Connector To Connector Binder 82AC3966
SENSOR CORD, 5P M12 PLUG-FREE END, 200MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-FREE END, 200MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC3966
Product Name Sensor Cord, 5P M12 Plug-Free End, 200Mm; Connector To Connector Binder
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details