BINDER Inc. Sensor Cord, 3P M5 Rcpt-Free End, 200Mm; Connector To Connector Binder 09-3106-01-03

Description
SENSOR CORD, 3P M5 RCPT-FREE END, 200MM; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M5 RCPT-FREE END, 200MM; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M5 Rcpt-Free End, 200Mm; Connector To Connector Binder - 82AC3947 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M5 Rcpt-Free End, 200Mm; Connector To Connector Binder
82AC3947
Sensor Cord, 3P M5 Rcpt-Free End, 200Mm; Connector To Connector Binder 82AC3947
SENSOR CORD, 3P M5 RCPT-FREE END, 200MM; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes

SENSOR CORD, 3P M5 RCPT-FREE END, 200MM; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC3947
Product Name Sensor Cord, 3P M5 Rcpt-Free End, 200Mm; Connector To Connector Binder
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-10M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6801A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches - G125-FC10668L0-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details