BINDER Inc. Sensor Cord, 3P M5 Plug-Free End, 200Mm; Connector To Connector Binder 09-3105-00-03

Description
SENSOR CORD, 3P M5 PLUG-FREE END, 200MM; Connector to Connector:M5 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M5 PLUG-FREE END, 200MM; Connector to Connector:M5 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M5 Plug-Free End, 200Mm; Connector To Connector Binder - 82AC3943 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M5 Plug-Free End, 200Mm; Connector To Connector Binder
82AC3943
Sensor Cord, 3P M5 Plug-Free End, 200Mm; Connector To Connector Binder 82AC3943
SENSOR CORD, 3P M5 PLUG-FREE END, 200MM; Connector to Connector:M5 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes

SENSOR CORD, 3P M5 PLUG-FREE END, 200MM; Connector to Connector:M5 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC3943
Product Name Sensor Cord, 3P M5 Plug-Free End, 200Mm; Connector To Connector Binder
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details