BINDER Inc. Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder 09-0308-290-03

Description
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:680 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:680 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder - 82AC3900 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder
82AC3900
Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder 82AC3900
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:680 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:680 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3900
Product Name Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug to 0.080″ Pin Socket, Adapter - 8012 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
SMA (F) BH St. IP68 Rated Connector for 1.13mm Cable - ET-SFS-BH-5WP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details