BINDER Inc. Circular Connector, Rcpt, 8Pos, Panel; Product Range Binder 09-0174-290-08

Description
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:723 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:723 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 8Pos, Panel; Product Range Binder - 82AC3895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Panel; Product Range Binder
82AC3895
Circular Connector, Rcpt, 8Pos, Panel; Product Range Binder 82AC3895
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:723 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:723 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3895
Product Name Circular Connector, Rcpt, 8Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 1330G11 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details