BINDER Inc. Circular Connector, Plug, 7Pos, Panel; Product Range Binder 09-0127-300-07

Description
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7Pos, Panel; Product Range Binder - 82AC3873 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7Pos, Panel; Product Range Binder
82AC3873
Circular Connector, Plug, 7Pos, Panel; Product Range Binder 82AC3873
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3873
Product Name Circular Connector, Plug, 7Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details